Vishay Intertechnology, Inc. Wirewound Resistors RWR81S16R2FRS73

Description
EGS-1-80 16.2 1% RWR81S16R2FR S73
Request a Quote Datasheet
Description
EGS-1-80 16.2 1% RWR81S16R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S16R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R2FRS73
Wirewound Resistors 3110-RWR81S16R2FRS73
EGS-1-80 16.2 1% RWR81S16R2FR S73

EGS-1-80 16.2 1% RWR81S16R2FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S16R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R2FRS73-ND
Through Hole Resistors RWR81S16R2FRS73-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 16.2 OHM 1W 1% WW AXIAL - RWR81S16R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% WW AXIAL
RWR81S16R2FRS73
RES 16.2 OHM 1W 1% WW AXIAL RWR81S16R2FRS73
RES 16.2ohm 1W 1% WW AXIAL

RES 16.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S16R2FRS73 RWR81S16R2FRS73-ND RWR81S16R2FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 16.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details