Vishay Intertechnology, Inc. RES 165 OHM 1W 1% WW AXIAL RWR81S1650FSS73

Description
RES 165ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1W 1% WW AXIAL - RWR81S1650FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1W 1% WW AXIAL
RWR81S1650FSS73
RES 165 OHM 1W 1% WW AXIAL RWR81S1650FSS73
RES 165ohm 1W 1% WW AXIAL

RES 165ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1650FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1650FSS73
Wirewound Resistors 3110-RWR81S1650FSS73
EGS-1-80 165 1% RWR81S1650FS S73

EGS-1-80 165 1% RWR81S1650FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1650FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1650FSS73-ND
Through Hole Resistors RWR81S1650FSS73-ND
165 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1650FSS73 3110-RWR81S1650FSS73 RWR81S1650FSS73-ND
Product Name RES 165 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers