Vishay Intertechnology, Inc. Through Hole Resistors RWR81S16R2FRS70

Description
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S16R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R2FRS70-ND
Through Hole Resistors RWR81S16R2FRS70-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S16R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R2FRS70
Wirewound Resistors 3110-RWR81S16R2FRS70
EGS-1-80 16.2 1% RWR81S16R2FR S70

EGS-1-80 16.2 1% RWR81S16R2FR S70

Supplier's Site Datasheet
RES 16.2 OHM 1W 1% WW AXIAL - RWR81S16R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% WW AXIAL
RWR81S16R2FRS70
RES 16.2 OHM 1W 1% WW AXIAL RWR81S16R2FRS70
RES 16.2ohm 1W 1% WW AXIAL

RES 16.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S16R2FRS70-ND 3110-RWR81S16R2FRS70 RWR81S16R2FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 16.2 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers