Vishay Intertechnology, Inc. Wirewound Resistors RWR81S16R7BRRSL

Description
EGS-1-80 16.7 .1% RWR81S16R7BR RSL
Request a Quote Datasheet
Description
EGS-1-80 16.7 .1% RWR81S16R7BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S16R7BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R7BRRSL
Wirewound Resistors 3110-RWR81S16R7BRRSL
EGS-1-80 16.7 .1% RWR81S16R7BR RSL

EGS-1-80 16.7 .1% RWR81S16R7BR RSL

Supplier's Site Datasheet
RES 16.7 OHM 1W 0.1% WW AXIAL - RWR81S16R7BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7 OHM 1W 0.1% WW AXIAL
RWR81S16R7BRRSL
RES 16.7 OHM 1W 0.1% WW AXIAL RWR81S16R7BRRSL
RES 16.7ohm 1W 0.1% WW AXIAL

RES 16.7ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S16R7BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R7BRRSL-ND
Through Hole Resistors RWR81S16R7BRRSL-ND
16.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S16R7BRRSL RWR81S16R7BRRSL RWR81S16R7BRRSL-ND
Product Name Wirewound Resistors RES 16.7 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 16.7 ohms 16.7 ohms 16.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers