Vishay Intertechnology, Inc. RES 16.7 OHM 1W 0.1% WW AXIAL RWR81S16R7BSB12

Description
RES 16.7ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.7ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.7 OHM 1W 0.1% WW AXIAL - RWR81S16R7BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7 OHM 1W 0.1% WW AXIAL
RWR81S16R7BSB12
RES 16.7 OHM 1W 0.1% WW AXIAL RWR81S16R7BSB12
RES 16.7ohm 1W 0.1% WW AXIAL

RES 16.7ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S16R7BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R7BSB12-ND
Through Hole Resistors RWR81S16R7BSB12-ND
16.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S16R7BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R7BSB12
Wirewound Resistors 3110-RWR81S16R7BSB12
EGS-1-80 16.7 .1% RWR81S16R7BS B12

EGS-1-80 16.7 .1% RWR81S16R7BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S16R7BSB12 RWR81S16R7BSB12-ND 3110-RWR81S16R7BSB12
Product Name RES 16.7 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.7 ohms 16.7 ohms 16.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details