DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "12 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "3 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "3 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "5 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "8 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "8 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "9 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| FLEXIBLE BOARD STACKING HEADER W |
| << Prev | Next >> |