DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.50 MM BASIC BLADE & BEAM TERMI | |
| 0.635 MM BASIC BLADE & BEAM TERM | |
| 10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 14 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 140 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 150 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 150 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 180 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 180 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 180 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 20 POS 0.5MM BOARD TO BOARD FEMA | |
| 20 POS 0.5MM BOARD TO BOARD MALE | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 200 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 240 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 240 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 300 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 300 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 32 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 32 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 36 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 36 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 360 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| BTH-060-09-C-D-A-K-T R | |
| BTH-080-02-F-D-A-TR | |
| BTH-080-02-H-D-K-TR | |
| BTH-080-02-H-D-K | |
| BTH-090-02-F-D-K-TR | |
| BTH-090-02-H-D-K | |
| BTH-090-02-H-D | |
| BTH-090-03-F-D-K | |
| BTH-120-02-F-D-K | |
| BTH-120-03-F-D-LC | |
| BTH-120-03-H-D-K | |
| BTH-120-03-H-D | |
| BTH-120-04-C-D | |
| BTH-120-04-F-D-K | |
| BTH-120-04-F-D-LC | |
| BTH-120-04-H-D | |
| BTH-120-05-C-D | |
| BTH-120-05-H-D-LC | |
| BTH-120-05-H-D | |
| BTH-120-05-L-D-LC | |
| BTH-120-06-C-D | |
| BTH-120-06-F-D-LC | |
| BTH-120-06-H-D | |
| BTH-120-06-L-D-LC | |
| BTH-120-06-L-D | |
| BTH-120-09-F-D-K-TR | |
| BTH-120-09-F-D-K | |
| BTH-120-09-H-D-TR | |
| BTH-120-09-L-D-TR | |
| BTH-130-02-L-D-A | |
| CONN HDR 300POS SMD GOLD | |
| Connector Header position | |
| Position Connector |
| << Prev | Next >> |