DigiKey Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 50 60 69
Product Name Notes
".050"" X .100"" FLEX STACK, FLEXIB"
"100 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"100 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"150 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"150 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"50 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"50 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
1 Position Header Spacer Connector Gold Through Hole
1 Position Header Spacer Connector Tin Through Hole
2 Position Header Spacer Connector Gold Through Hole
FLEXIBLE BOARD STACKING HEADER W

<< Prev Next >>