Samtech, Inc. Board Spacers, Stackers (Board to Board) DW-06-08-T-S-200

Description
"6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
Request a Quote Datasheet
Description
"6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Stackers (Board to Board) - 612-DW-06-08-T-S-200-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Stackers (Board to Board)
612-DW-06-08-T-S-200-ND
Board Spacers, Stackers (Board to Board) 612-DW-06-08-T-S-200-ND
"6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"

"6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-DW-06-08-T-S-200-ND
Product Name Board Spacers, Stackers (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
Headers, Receptacles, Female Sockets - A26916-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 60 #
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details