DigiKey Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 50 60 69
Product Name Notes
0.50 MM BASIC BLADE & BEAM TERMI
0.80 MM BASIC BLADE & BEAM TERMI
10 Position Connector Receptacle, Outer Shroud Contacts Surface Mount, Right Angle Tin
100 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
160 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
180 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
20 Position Connector Plug, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount, Right Angle Gold
200 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
200 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
240 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
240 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
80 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
BTE-040-01-F-D-A-FL- K-FR
BTE-040-01-F-D-A-FR
BTE-040-02-H-D-A-K-F R
BTE-040-04-F-D-A-K-F R
CONN HDR 120POS SMD GOLD
CONN HDR 60POS SMD GOLD
CONN HDR 80POS SMD GOLD
EMBOSS BTFW RECEPTACLE-BTFW10R-3

<< Prev Next >>