Samtech, Inc. Board Spacers, Stackers (Board to Board) DW-05-15-T-S-394-002

Description
"5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
Request a Quote Datasheet
Description
"5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Stackers (Board to Board) - 612-DW-05-15-T-S-394-002-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Stackers (Board to Board)
612-DW-05-15-T-S-394-002-ND
Board Spacers, Stackers (Board to Board) 612-DW-05-15-T-S-394-002-ND
"5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"

"5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-DW-05-15-T-S-394-002-ND
Product Name Board Spacers, Stackers (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers