KENDEIL SRL Aluminum Electrolytic Capacitor K050251530PM0E030

Description
Surge-proof capacitor in aluminium can with insulation sleeve. Safety vent at bottom case or aside case. Snap in terminals for PCB mounting. Very high CV for unit volume with low ESR. High ripple current, in small dimensions case size. Operation up to 105°C permissible..
Request a Quote
Description
Surge-proof capacitor in aluminium can with insulation sleeve. Safety vent at bottom case or aside case. Snap in terminals for PCB mounting. Very high CV for unit volume with low ESR. High ripple current, in small dimensions case size. Operation up to 105°C permissible..
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - K050251530PM0E030 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
K050251530PM0E030
Aluminum Electrolytic Capacitor K050251530PM0E030
Surge-proof capacitor in aluminium can with insulation sleeve. Safety vent at bottom case or aside case. Snap in terminals for PCB mounting. Very high CV for unit volume with low ESR. High ripple current, in small dimensions case size. Operation up to 105°C permissible..

Surge-proof capacitor in aluminium can with insulation sleeve. Safety vent at bottom case or aside case. Snap in terminals for PCB mounting. Very high CV for unit volume with low ESR. High ripple current, in small dimensions case size. Operation up to 105°C permissible..

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number K050251530PM0E030
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers