KENDEIL SRL Aluminum Electrolytic Capacitor K020401030HM0E079

Description
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85°C.
Request a Quote
Description
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85°C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - K020401030HM0E079 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
K020401030HM0E079
Aluminum Electrolytic Capacitor K020401030HM0E079
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85°C.

Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85°C.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number K020401030HM0E079
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers