KENDEIL SRL Aluminum Electrolytic Capacitor K060166820PM0B030

Description
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85°C.
Request a Quote
Description
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85°C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - K060166820PM0B030 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
K060166820PM0B030
Aluminum Electrolytic Capacitor K060166820PM0B030
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85°C.

Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85°C.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number K060166820PM0B030
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers