KENDEIL SRL Aluminum Electrolytic Capacitor K052006810PM0C040

Description
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85ºC.
Request a Quote
Description
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85ºC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - K052006810PM0C040 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
K052006810PM0C040
Aluminum Electrolytic Capacitor K052006810PM0C040
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85ºC.

Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85ºC.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number K052006810PM0C040
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers