KENDEIL SRL Aluminum Electrolytic Capacitor K054504714PM0E040

Description
Surge-proof capacitor in aluminium can with insulation sleeve. Safety vent at bottom case or aside case. Snap in terminals for PCB mounting. Very high CV for unit volume with low ESR. High ripple current, in small dimensions case size. Extended temperature range with outstanding reliability.
Request a Quote
Description
Surge-proof capacitor in aluminium can with insulation sleeve. Safety vent at bottom case or aside case. Snap in terminals for PCB mounting. Very high CV for unit volume with low ESR. High ripple current, in small dimensions case size. Extended temperature range with outstanding reliability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - K054504714PM0E040 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
K054504714PM0E040
Aluminum Electrolytic Capacitor K054504714PM0E040
Surge-proof capacitor in aluminium can with insulation sleeve. Safety vent at bottom case or aside case. Snap in terminals for PCB mounting. Very high CV for unit volume with low ESR. High ripple current, in small dimensions case size. Extended temperature range with outstanding reliability.

Surge-proof capacitor in aluminium can with insulation sleeve. Safety vent at bottom case or aside case. Snap in terminals for PCB mounting. Very high CV for unit volume with low ESR. High ripple current, in small dimensions case size. Extended temperature range with outstanding reliability.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number K054504714PM0E040
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details