K04 Type Aluminum Electrolytic Capacitors. Extended life. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for parallel connection and high density of energy. Applications include power supplies, motor drives, welding, energy storage, etc.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | K044501520HM0H105 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) |