KENDEIL SRL Aluminum Electrolytic Capacitor K043501530HM0L220

Description
K04 Type Aluminum Electrolytic Capacitors. Extended life. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for parallel connection and high density of energy. Applications include power supplies, motor drives, welding, energy storage, etc.
Request a Quote
Description
K04 Type Aluminum Electrolytic Capacitors. Extended life. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for parallel connection and high density of energy. Applications include power supplies, motor drives, welding, energy storage, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - K043501530HM0L220 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
K043501530HM0L220
Aluminum Electrolytic Capacitor K043501530HM0L220
K04 Type Aluminum Electrolytic Capacitors. Extended life. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for parallel connection and high density of energy. Applications include power supplies, motor drives, welding, energy storage, etc.

K04 Type Aluminum Electrolytic Capacitors. Extended life. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for parallel connection and high density of energy. Applications include power supplies, motor drives, welding, energy storage, etc.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number K043501530HM0L220
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1713250 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details