K03 Heavy Discharge Type Aluminum Electrolytic Capacitors. These are surge-proof capacitors in aluminum can with insulating sleeve. Rated for heavy charge/discharge duty. To be mounted with ring clips or with threaded stud. Good for strobe applications; can even be used for welding applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | K034755610HM0G105 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 560 microF |
| Capacitance Tolerance | 20 (+/- %) |