KENDEIL SRL Aluminum Electrolytic Capacitor K050404720PM0D025

Description
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85ºC.
Request a Quote
Description
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85ºC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - K050404720PM0D025 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
K050404720PM0D025
Aluminum Electrolytic Capacitor K050404720PM0D025
Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85ºC.

Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for unit volume with low ESR. High ripple current. Excellent electricals data in small dimensions case size. Load Life specified at +85ºC.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number K050404720PM0D025
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details