DigiKey Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| 0.1µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial | |
| 0.56µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial | |
| 0.6µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial | |
| 0.82µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial | |
| CAP FILM 0.22UF 10% 560VDC RAD | |
| CAP FILM 0.33UF 20% 560VDC RAD | |
| CAP FILM 0.47UF 20% 560VDC RAD | |
| CAP FILM RAD | |
| CAP FILM SAFETY/EMI SUPP RAD |
| << Prev | Next >> |