0.33µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.33µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 10% 560VDC RAD
CAP FILM 0.33UF 10% 560VDC RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17013-2-ND | R46KI3330CKP2K | 91AC0891 | R46KI3330CKP2K |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 0,33 U 275Vv Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |