0.33µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
Cap Film Suppression X2 0.33uF 560VDC/275VAC PP 20% (18 X 6 X 17.5mm) Radial Wound 15mm 110°C Bag Product overview: R46KI333000P2M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R46KI333000P2M can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 20% 560VDC RAD
CAP FILM 0.33UF 20% 560VDC RAD
SUPPRESSION CAP, 0.33UF, X2, 275V ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-9656-ND | 62-R46KI333000P2M | R46KI333000P2M | R46KI333000P2M | 69AH2084 |
| Product Name | Film Capacitors | 0.33uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 0.33Uf, X2, 275V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |