KEMET Electronics Corporation Film Capacitors R46KI315040H2M

Description
Capacitor Film 125C X2 0.15uF 275VAC PP
Request a Quote Datasheet
Description
Capacitor Film 125C X2 0.15uF 275VAC PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1650141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1650141
Film Capacitors 1650141
Capacitor Film 125C X2 0.15uF 275VAC PP

Capacitor Film 125C X2 0.15uF 275VAC PP

Supplier's Site
Film Capacitors - 1649677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1649677
Film Capacitors 1649677
Capacitor Film 125C X2 0.15uF 275VAC PP

Capacitor Film 125C X2 0.15uF 275VAC PP

Supplier's Site
Film Capacitors - 399-12437-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12437-ND
Film Capacitors 399-12437-ND
0.15µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Sup, X2, Pp, 275Vac, Radial; Dielectric Type Kemet - 58Y5196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 275Vac, Radial; Dielectric Type Kemet
58Y5196
Cap, Sup, X2, Pp, 275Vac, Radial; Dielectric Type Kemet 58Y5196
CAP, SUP, X2, PP, 275VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

CAP, SUP, X2, PP, 275VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R46KI315040H2M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R46KI315040H2M
Film Capacitors R46KI315040H2M
CAP FILM 0.15UF 20% 560VDC RAD

CAP FILM 0.15UF 20% 560VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - R46KI315040H2M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R46KI315040H2M
Capacitors - Film Capacitors R46KI315040H2M
CAP FILM 0.15UF 20% 560VDC RAD

CAP FILM 0.15UF 20% 560VDC RAD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1650141 399-12437-ND 58Y5196 R46KI315040H2M R46KI315040H2M
Product Name Film Capacitors Film Capacitors Cap, Sup, X2, Pp, 275Vac, Radial; Dielectric Type Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; EMI, RFI Suppression
RoHS Compliant Yes Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details