CAP FILM SAFETY/EMI SUPP RAD
0.33 uF, 560 VDC, -40/+110°C
CAP FILM SAFETY/EMI SUPP RAD
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R46KN3330JHN0M-ND | 91AC1350 | 417-R46KN3330JHN0M | R46KN3330JHN0M |
| Product Name | Film Capacitors | 0,33 U 275V Kemet | 0.33 uF, 560 VDC, -40/+110°C | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | PP |