0.33µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 20% 560VDC RAD
Cap Film Suppression X2 0.33uF 560VDC/275VAC PP 20% (18 X 7.5 X 18.5mm) Radial 15mm 125C Bulk
CAP FILM 0.33UF 20% 560VDC RAD
CAP, SUP, X2, PP, 275VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12439-ND | R46KI333040H2M | 417-R46KI333040H2M | R46KI333040H2M | 58Y5200 |
| Product Name | Film Capacitors | Film Capacitors | Cap Film Suppression X2 0.33uF 560VDC/275VAC PP 20% (18 X 7.5 X 18.5mm) Radial 15mm 125C Bulk | Capacitors - Film Capacitors | Cap, Sup, X2, Pp, 275Vac, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |