CAP FILM SAFETY/EMI SUPP RAD
CAP FILM SAFETY/EMI SUPP RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R46KI3330CK02MTR-ND | R46KI3330CK02M | 91AC0896 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 0,33 U 275V Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene |