CAP FILM SAFETY/EMI SUPP RAD
CAP FILM SAFETY/EMI SUPP RAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R46KI347051M1M-ND | 91AC1147 | R46KI347051M1M |
| Product Name | Film Capacitors | 0,47 U 275V Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene |