USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
Win Source Part Number: 1349656-2171790001
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: 217179
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24 (16+8 Dummy)
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,200
Voltage - Rated: 30VAC/DC
Mounting Feature: Horizontal
Mating Cycles: 10000
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 217179
CONN RCP USB2.0 TYP C 24P SMD RA Product overview: 2171790001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2171790001 can be used for catalog matching and distributor lookup.
CONN RCP USB2.0 TYP C 24P SMD RA
CONN RCP USB2.0 TYP C 24P SMD RA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 900-2171790001DKR-ND | 1349656-2171790001 | 312-2171790001 | 2171790001 | 514-2171790001 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | SMD Electronic Connector | USB, DVI, HDMI Connector Assemblies | CONN RCP USB2.0 TYP C 24P SMD RA |
| Category | USB | ||||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole | ||
| Voltage Rating | 30 volts | 30 volts | 30 volts | 30 to ? volts |