USB 2.0 A-TYPE, SINGLE PORT, RECEPTACLE,
USB AF 1PORT RA UPRIGHT SG BK
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB Connectors USB TYPE A 4P RIGHT ANGLE UPRIGHT
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | USB-A-S-RU | 1001-USB-A-S-RU | 2057-USB-A-S-RU-ND | 9-USB-A-S-RU |
| Product Name | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors USB TYPE A 4P RIGHT ANGLE UPRIGHT |
| Connector Type | USB | USB | USB | |
| Category | USB | |||
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 250 volts | 250 volts |