USB 2.0, USB 2.0, Input Output Connectors, Double Deck Receptacle, Type A, Through Hole, Right Angle, 8 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB, part number 72309-7014BLF
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
USB Connectors 8P RA DBL STACK TYPE A RECEPTACLE
STACKED USB CONN, 2.0 TYPE A, R/A, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions
CONN RCPT USB2.0 TYPEA STACK R/A
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 72309-7014BLF | 609-72309-7014BLF-ND | 72309-7014BLF | 72309-7014BLF | 06M1950 | 44-72309-7014BLF |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | Connectors Unreviewed | USB Connectors | Stacked Usb Conn, 2.0 Type A, R/a, 8Pos; Usb Connector Type Amphenol Communications Solutions | CONN RCPT USB2.0 TYPEA STACK R/A |
| Connector Type | USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | Right Angle | |||
| Termination | Through Hole | Solder Pin | ||||
| Category | USB |