USB2.0 COMMERCIAL (TYPE A AND B), USB 2.0, Type A, Receptacle, Vertical, 4 Pins, Shell Kink with Nickel Plating, 30μin Gold, Black High Temperature Housing,, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, UE27AE5410H.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole
USB STD A RECEP. V/T 30U AU, HIGH TEMP
Connector
CONN USB A SERIES RCPT STRAIGHT PCB
CONN RCPT USB2.0 TYPEA 4POS VERT
USB CONN, 2.0 TYPE A, RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UE27AE5410H | UE27AE5410H-ND | UE27AE5410H | UE27AE5410H | UE27AE5410H | 44-UE27AE5410H | 69AH3178 |
| Product Name | USB2.0 COMMERCIAL (TYPE A AND B) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | CONN RCPT USB2.0 TYPEA 4POS VERT | Usb Conn, 2.0 Type A, Rcpt, 4Pos, Th; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | USB | USB | USB | USB | |||
| Termination | Through Hole | Solder | |||||
| Category | USB | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack |