USB-A (USB TYPE-A), Stacked Receptacle Connector 8 Position Through Hole, Right Angle
USB - A, Stacked Receptacle Connector 8 Position Through Hole, Right Angle, Horizontal
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED2986-ND | 602-USB-A2HSB6 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB - A, Stacked Receptacle Connector 8 Position Through Hole, Right Angle, Horizontal |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 30 volts |