EDAC, Inc. Connectors,Interconnects 690-004-660-013

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Number of Contacts: 24 Specifications: Type A2 Mounting Feature: Vertical Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Number of Contacts: 24 Specifications: Type A2 Mounting Feature: Vertical Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Number of Contacts: 24 Specifications: Type A2 Mounting Feature: Vertical Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Header, Cuttable
Number of Contacts: 24
Specifications: Type A2
Mounting Feature: Vertical
Termination: Solder

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 151-1082-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
151-1082-ND
USB, DVI, HDMI Connector Assemblies 151-1082-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole

Buy Now Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 690-004-660-013 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
690-004-660-013
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 690-004-660-013
USB CONNECTOR

USB CONNECTOR

Buy Now
Sheung Wan, Hong Kong
USB Connectors
690-004-660-013
USB Connectors 690-004-660-013
USB Connectors 2.0 TYPE A VERTICAL STRAIGHT

USB Connectors 2.0 TYPE A VERTICAL STRAIGHT

Buy Now Datasheet
CONN RCPT USB2.0 TYPEA 4POS VERT - 227-690-004-660-013 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT USB2.0 TYPEA 4POS VERT
227-690-004-660-013
CONN RCPT USB2.0 TYPEA 4POS VERT 227-690-004-660-013
CONN RCPT USB2.0 TYPEA 4POS VERT

CONN RCPT USB2.0 TYPEA 4POS VERT

Supplier's Site
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Edac - 59K0509 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Edac
59K0509
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Edac 59K0509
USB, 3.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 3.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1082-ND 690-004-660-013 690-004-660-013 227-690-004-660-013 59K0509
Product Name Connectors,Interconnects USB, DVI, HDMI Connector Assemblies Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB Connectors CONN RCPT USB2.0 TYPEA 4POS VERT Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Edac
Termination Solder Solder
Mounting Vertical Through Hole Through Hole, Vertical Through Hole Mount
Category USB
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A79643-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Surface Mount, Right Angle
Current Rating 1.0 amps
View Details
Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details