Samtec MUSBS-05-S-B-TH-TR USB Connector
Samtec MUSBS-05-S-B-TH-TR USB Connector
Samtec MUSBS-05-S-B-TH-TR USB Connector
CONN RCPT MINI USB B 5POS VERT
USB Connectors IP68 Sealed Mini USB Port
MUSB TYPE B VERTICAL SEALED ROHS COMPLIANT: YES
MINI USB CONN, TYPE B, RCPT, 5POS ROHS COMPLIANT: YES
SEALED MINI USB, TYPE B, RCPT, 5POS, TH; USB Connector Type:Mini USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Through Hole Mount; IP Rating:IP68; Product Range:MUSBS Series RoHS Compliant: Yes
SEALED MINI USB, TYPE B, RCPT, IP68; USB Connector Type:Mini USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Through Hole Mount; IP Rating:IP68; Product Range:MUSBS Series RoHS Compliant: Yes
CONN RECEPT USB MINI B VERT
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBS-05-S-B-TH-TR | 1802654 | 1802654P | MUSBS-05-S-B-TH-TR | MUSBS-05-S-B-TH-TR | 84AC2246 | 53AJ8282 | 680-MUSBS-05-S-B-TH-TR |
| Product Name | USB Connectors | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Musb Type B Vertical Sealed Rohs Compliant Samtec | Sealed Mini Usb, Type B, Rcpt, 5Pos, Th; Usb Connector Type Samtec | CONN RECEPT USB MINI B VERT |
| Connector Type | USB | USB | USB | USB | USB | USB | USB | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||||
| Geometry | Straight | Straight | ||||||
| Termination | Solder | Solder | Solder |