Amphenol Communications Solutions
SEALED USB, 3.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series; Contact RoHS Compliant: Yes
AMPHENOL ICC - MUSBR-3193-M0 - USB Sealed Connector, Right Angle, Rugged, USB Type A, USB 3.0, Receptacle, 9 Position, Panel Mount
USB Connectors Rugged USB 3.0 A RA Standard Shell
| RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1769048 | 49AC0383 | 44-MUSBR-3193-M0 | MUSBR-3193-M0 |
| Product Name | USB Connectors | Sealed Usb, 3.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions | AMPHENOL ICC - MUSBR-3193-M0 - USB Sealed Connector, Right Angle, Rugged, USB Type A, USB 3.0, Receptacle, 9 Position, Panel Mount | USB Connectors |
| Category | USB | |||
| Connector Type | USB A | USB | USB | USB |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |
| Termination | Plug in | Solder | Through Hole |