Telecom Datacom Modular Ethernet Connector Product overview: 2049261103 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2049261103 can be used for catalog matching and distributor lookup.
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Manufacturer: Molex, LLC
Win Source Part Number: 845775-2049261103
Series: 204926
Features: Connector Position
Package: Reel - TR
Family Name: 204926
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 204926-1103, WM22189DKR, WM22189TR, WM22189CT
Conn Micro USB 2.0 Type B F 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R
CONN RCPT USB2.0 MICRO B SMD R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-2049261103 | WM22189DKR-ND | 845775-2049261103 | 514-2049261103 | 2049261103 |
| Product Name | Electronic Connector | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connectors - 2049261103 | Conn Micro USB 2.0 Type B F 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R | USB, DVI, HDMI Connector Assemblies |
| Category | USB | ||||
| Connector Type | USB - micro B | USB | Micro Connector and Nano Connector; USB | ||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole |