Molex Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies 475900001

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Series: 47590 Product Status: Active Connector Type: USB - micro AB Gender: Receptacle Mounting Feature: Horizontal Mounting Type: Surface Mount, Right Angle; Through Hole Termination: Solder Features: Pick and Place, Solder Retention
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Series: 47590 Product Status: Active Connector Type: USB - micro AB Gender: Receptacle Mounting Feature: Horizontal Mounting Type: Surface Mount, Right Angle; Through Hole Termination: Solder Features: Pick and Place, Solder Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Series: 47590 Product Status: Active Connector Type: USB - micro AB Gender: Receptacle Mounting Feature: Horizontal Mounting Type: Surface Mount, Right Angle; Through Hole Termination: Solder Features: Pick and Place, Solder Retention

Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Series: 47590
Product Status: Active
Connector Type: USB - micro AB
Gender: Receptacle
Mounting Feature: Horizontal
Mounting Type: Surface Mount, Right Angle; Through Hole
Termination: Solder
Features: Pick and Place, Solder Retention

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> USB Connectors
475900001
Connectors >> USB Connectors 475900001
1 5P Female Micro-AB SMD USB Connectors ROHS

1 5P Female Micro-AB SMD USB Connectors ROHS

Supplier's Site Datasheet
Connectors - 475900001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
475900001
Connectors 475900001
1 5P Female Micro-AB SMD USB Connectors ROHS

1 5P Female Micro-AB SMD USB Connectors ROHS

Supplier's Site
Conn Micro USB 2.0 Type AB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R - 514-0475900001 - Utmel Electronic Limited
Hong Kong, China
Conn Micro USB 2.0 Type AB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R
514-0475900001
Conn Micro USB 2.0 Type AB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R 514-0475900001
Conn Micro USB 2.0 Type AB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R

Conn Micro USB 2.0 Type AB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 475900001 475900001 514-0475900001
Product Name Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Connectors >> USB Connectors Connectors Conn Micro USB 2.0 Type AB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R
Connector Type USB Micro Connector and Nano Connector; USB Micro Connector and Nano Connector; USB
Termination Solder Solder
Mounting Surface Mount, Right Angle; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products