Amphenol Corporation USB, DVI, HDMI Connector Assemblies MUSBA111M0

Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - MUSBA111M0-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MUSBA111M0-ND
USB, DVI, HDMI Connector Assemblies MUSBA111M0-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
MUSBA111M0
USB Connectors MUSBA111M0
USB Connectors USB A RIGHT ANGLE RUGGED

USB Connectors USB A RIGHT ANGLE RUGGED

Buy Now Datasheet
Usb, 2.0 Type A, Rcpt, Th; Usb Connector Type Amphenol Communications Solutions - 12AC6541 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Rcpt, Th; Usb Connector Type Amphenol Communications Solutions
12AC6541
Usb, 2.0 Type A, Rcpt, Th; Usb Connector Type Amphenol Communications Solutions 12AC6541
USB, 2.0 TYPE A, RCPT, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Panel Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact RoHS Compliant: Yes

USB, 2.0 TYPE A, RCPT, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Panel Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Usb, 2.0 Type A, Rcpt, Th; Usb Connector Type Amphenol Communications Solutions - 12T8167 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Rcpt, Th; Usb Connector Type Amphenol Communications Solutions
12T8167
Usb, 2.0 Type A, Rcpt, Th; Usb Connector Type Amphenol Communications Solutions 12T8167
USB, 2.0 TYPE A, RCPT, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Panel Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE A, RCPT, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Panel Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
USB Connectors USB A RIGHT ANGLE RUGGED - 44-MUSBA111M0 - Utmel Electronic Limited
Hong Kong, China
USB Connectors USB A RIGHT ANGLE RUGGED
44-MUSBA111M0
USB Connectors USB A RIGHT ANGLE RUGGED 44-MUSBA111M0
USB Connectors USB A RIGHT ANGLE RUGGED

USB Connectors USB A RIGHT ANGLE RUGGED

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSBA111M0-ND MUSBA111M0 12AC6541 44-MUSBA111M0
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors Usb, 2.0 Type A, Rcpt, Th; Usb Connector Type Amphenol Communications Solutions USB Connectors USB A RIGHT ANGLE RUGGED
Category USB
Gender Female / Jack Female / Jack
Mounting Panel Mount, Through Hole, Right Angle Panel Mount
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data