CONN USB F 4 POS SLDR RA TH 4TERM ROHS COMPLIANT: YES
USB CONNECTOR ROHS COMPLIANT: YES
USB - A USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle, Vertical
CONN RCPT USB2.0 TYPEA 4POS R/A
USB Connectors USB 2.0 Interface, Type A
| Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB-A-S-F-B-VU | 96AC4676 | 680-USB-A-S-F-B-VU | USB-A-S-F-B-VU | USB-A-S-F-B-VU |
| Product Name | USB Connectors | Conn Usb F 4 Pos Sldr Ra Th 4Term Rohs Compliant Samtec | USB - A USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle, Vertical | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Connector Type | USB | USB | USB | USB | |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Right Angle; Right Angle | Right Angle |