TE Connectivity Combo Jacks 4-1775855-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4, 8 Number of Ports : 1 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.09 INCH , .07 INCH , .04 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4, 8 Number of Ports : 1 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.09 INCH , .07 INCH , .04 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 4-1775855-1 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
4-1775855-1
Combo Jacks 4-1775855-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4, 8 Number of Ports : 1 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.09 INCH , .07 INCH , .04 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shell Plating Material : Nickel
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4, 8
  • Number of Ports : 1
  • Number of Positions : 4, 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1, 1.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.09 INCH , .07 INCH , .04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 over Single USB
  • Modular Jacks & Plugs Products : Combo Jacks

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A122201-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A122201-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A122201-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 4-1775855-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
4-1775855-1
Modular Connectors / Ethernet Connectors 4-1775855-1
RJ45 OVER USB W/ LED OG/OG

RJ45 OVER USB W/ LED OG/OG

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
4-1775855-1
Modular Connectors / Ethernet Connectors 4-1775855-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 4-1775855-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
4-1775855-1
Modular Connectors / Ethernet Connectors 4-1775855-1
Modular Connectors / Ethernet Connectors RJ45 OVER USB W/ LED OG/OG

Modular Connectors / Ethernet Connectors RJ45 OVER USB W/ LED OG/OG

Buy Now Datasheet
Rj45 Over Usb W/ Led Og/og Te Connectivity - 46P5452 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Over Usb W/ Led Og/og Te Connectivity
46P5452
Rj45 Over Usb W/ Led Og/og Te Connectivity 46P5452
RJ45 OVER USB W/ LED OG/OG

RJ45 OVER USB W/ LED OG/OG

Supplier's Site
Conn RJ-45/USB RCP 8/4 POS Solder RA Thru-Hole 12 Terminal 2 Port Tray - 792-4-1775855-1 - Utmel Electronic Limited
Hong Kong, China
Conn RJ-45/USB RCP 8/4 POS Solder RA Thru-Hole 12 Terminal 2 Port Tray
792-4-1775855-1
Conn RJ-45/USB RCP 8/4 POS Solder RA Thru-Hole 12 Terminal 2 Port Tray 792-4-1775855-1
Conn RJ-45/USB RCP 8/4 POS Solder RA Thru-Hole 12 Terminal 2 Port Tray

Conn RJ-45/USB RCP 8/4 POS Solder RA Thru-Hole 12 Terminal 2 Port Tray

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1775855-1 A122201-ND 4-1775855-1 4-1775855-1 46P5452 792-4-1775855-1
Product Name Combo Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Over Usb W/ Led Og/og Te Connectivity Conn RJ-45/USB RCP 8/4 POS Solder RA Thru-Hole 12 Terminal 2 Port Tray
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack with USB A Modular Connector and RJ Connector Modular Connector and RJ Connector USB USB
Termination Through Hole - Solder Through Hole Solder
Mounting Board Mount Through Hole Through Hole
Current Rating 1.0 to 1.5 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ22 Connectors - 1-338084-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
9 suppliers
Headers, Male Pins - A108958-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 1-1734723-5 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
USB Connectors - 1932258-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers