Molex USB, DVI, HDMI Connectors - 0482580001 482580001

Description
Manufacturer: Molex Win Source Part Number: 750890-0482580001 Packaging: Cut Tape (CT) Mounting Style: Board Edge, Cutout; Through Hole, Right Angle Features: Board Lock, Solder Retention Connector Type: USB - A Termination: Solder Contact Finish: Gold Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 250VAC Mounting Feature: Horizontal, Mid Mount Insulation Color: Black Categories: Connectors, Interconnects Temperature Range - Operating: -25°C ~ 85°C Shell/Shielding Material: Brass Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 750890-0482580001 Packaging: Cut Tape (CT) Mounting Style: Board Edge, Cutout; Through Hole, Right Angle Features: Board Lock, Solder Retention Connector Type: USB - A Termination: Solder Contact Finish: Gold Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 250VAC Mounting Feature: Horizontal, Mid Mount Insulation Color: Black Categories: Connectors, Interconnects Temperature Range - Operating: -25°C ~ 85°C Shell/Shielding Material: Brass Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 0482580001 - 750890-0482580001 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 0482580001
750890-0482580001
USB, DVI, HDMI Connectors - 0482580001 750890-0482580001
Manufacturer: Molex Win Source Part Number: 750890-0482580001 Packaging: Cut Tape (CT) Mounting Style: Board Edge, Cutout; Through Hole, Right Angle Features: Board Lock, Solder Retention Connector Type: USB - A Termination: Solder Contact Finish: Gold Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 250VAC Mounting Feature: Horizontal, Mid Mount Insulation Color: Black Categories: Connectors, Interconnects Temperature Range - Operating: -25°C ~ 85°C Shell/Shielding Material: Brass Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A

Manufacturer: Molex
Win Source Part Number: 750890-0482580001
Packaging: Cut Tape (CT)
Mounting Style: Board Edge, Cutout; Through Hole, Right Angle
Features: Board Lock, Solder Retention
Connector Type: USB - A
Termination: Solder
Contact Finish: Gold
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 250VAC
Mounting Feature: Horizontal, Mid Mount
Insulation Color: Black
Categories: Connectors, Interconnects
Temperature Range - Operating: -25°C ~ 85°C
Shell/Shielding Material: Brass
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A

Buy Now
USB Connectors RoHS - 514-482580001 - Utmel Electronic Limited
Hong Kong, China
USB Connectors RoHS
514-482580001
USB Connectors RoHS 514-482580001
USB Connectors RoHS

USB Connectors RoHS

Supplier's Site
Connectors - 482580001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
482580001
Connectors 482580001
USB 2.0 1 Bend insert 4P Female Type-A Plugin USB Connectors ROHS

USB 2.0 1 Bend insert 4P Female Type-A Plugin USB Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 750890-0482580001 514-482580001 482580001
Product Name USB, DVI, HDMI Connectors - 0482580001 USB Connectors RoHS Connectors
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details