DigiKey Datasheets for Chip Resistors

Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more

Page: 1 500 1000 1500 1550 1600 1650 1700 1750 1800 1830 1840 1850 1860 1870 1880 1882 1883 1884 1885 1886 1887 1888 1889 1890 1891 1892 1893 1894 1900 1910 1920 1930 1940 1950 2000 2050 2100 2150 2151
Product Name Notes
0.0001 OHM 1% 200A 10PPM/C 4W
0.00025 OHM 0.5% 15W 25PPM/C
0.00025 OHM 1% 15W 25PPM/C
0.0003 OHM 0.5% 15W 25PPM/C
0.0003 OHM 1% 15W 25PPM/C
0.0004 OHM 0.5% 15W 25PPM/C
0.0004 OHM 1% 15W 25PPM/C
0.0004 OHMS 0.5% 15W FOR DC
0.0008 OHM 0.5% 15W 25PPM/C
0.0008 OHM 1% 10W 25PPM/C
0.001 OHM 0.5% 10W 25PPM/C
0.001 OHM 0.5% 8W 25PPM/C
0.001 OHM 1% 10W 25PPM/C
0.001 OHM 1% 8W 25PPM/C
0.002 OHM 0.5% 6W 25PPM/C
0.002 OHM 0.5% 8W 25PPM/C
0.002 OHM 1% 5W 25PPM/C
0.002 OHM 1% 6W 25PPM/C
0.002 OHM 1% 8W 25PPM/C
0.003 OHM 0.5% 4W 25PPM/C
0.003 OHM 0.5% 5W 25PPM/C
0.003 OHM 0.5% 6W 25PPM/C
0.003 OHM 1% 4W 25PPM/C
0.003 OHM 1% 5W 25PPM/C
0.003 OHM 1% 6W 25PPM/C
0.004 OHM 0.5% 4W 25PPM/C
0.004 OHM 1% 4W 25PPM/C
0.005 OHM 0.5% 2.5W 25PPM/C
0.005 OHM 0.5% 3W 25PPM/C
0.005 OHM 1% 2.5W 25PPM/C
0.005 OHM 1% 3W 25PPM/C
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film
2512 0.003 OHMS 4W 0.5% FOR DC
3920 0.001 OHMS 8W 0.5% FOR DC
3920 0.002 OHMS 6W 0.5% FOR DC
3920 0.003 OHMS 5W 0.5% FOR DC
5.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
56 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
5930 0.001 OHMS 10W 0.5% FOR DC
5930 0.001OHMS 10W 1% FOR DC
5930 0.002 OHMS 8W 0.5% FOR DC
5930 0.002OHMS 8W 1% FOR DC
5930 0.003 OHMS 6W 0.5% FOR DC
5930 0.003OHMS 6W 1% FOR DC
62 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
680 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
82 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
9.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
HIGH ANTI-SURGE THICK FILM CHIP
RES 0.001 OHM 1% 8W 3920
RES 0.002 OHM 1% 6W 3920
RES 0.003 OHM 1% 4W 2512
RES 0.003 OHM 1% 5W 3920
RES 0.004 OHM 0.5% 4W 3920
RES 0.004 OHM 1% 4W 3920
RES 0.005 OHM 0.5% 3W 3920
RES 0.005 OHM 1% 3W 3920
RES 1.50K OHM 0.5% 1/16W 0603
RES 1.80K OHM 0.1% 1/10W 0603
RES 10.0K OHM 0.1% 0.125W 0805
RES 10.0K OHM 0.1% 1/10W 0603
RES 100 OHM 0.5% 1/16W 0603
RES 100K OHM 0.1% 0.125W 0805
RES 12.0K OHM 0.1% 1/10W 0402
RES 130 OHM 0.1% 1/10W 0603
RES 130 OHM 0.1% 1/16W 0603
RES 15.4K OHM 0.1% 1/10W 0603
RES 150 OHM 0.1% 0.125W 0805
RES 174K OHM 0.1% 0.125W 0805
RES 180K OHM 0.5% 1/16W 0603
RES 1W SMD 2515 29.4K 1% 50PPM
RES 1W SMD 2515 3.9K 1%
RES 1W SMD 2515 4.75K 1% 50PPM
RES 1W SMD 2515 45.3K 1% 50PPM
RES 20 OHM 0.1% 1/10W 0603
RES 20.0K OHM 0.1% 0.125W 0805
RES 20.0K OHM 0.1% 1/10W 0402
RES 200 OHM 0.1% 1/10W 0603
RES 226 OHM 0.1% 1/10W 0603
RES 237K OHM 0.1% 1/10W 0603
RES 24.3K OHM 0.1% 1/10W 0603
RES 240 OHM 0.1% 1W 2512
RES 25.5K OHM 0.1% 1/10W 0402
RES 3 OHM 0.1% 1/10W 0603
RES 316K OHM 0.1% 1/10W 0603
RES 32.4 OHM 0.1% 1/10W 0603
RES 33.2K OHM 0.1% 1/10W 0603
RES 330K OHM 0.1% 1/10W 0603
RES 390 OHM 0.1% 0.125W 0805
RES 390K OHM 0.5% 0.125W 0805
RES 4.75K OHM 0.1% 0.125W 0805
RES 4.99K OHM 0.1% 0.125W 0805
RES 43.2 OHM 0.1% 1/10W 0603
RES 46.4K OHM 0.1% 1/10W 0603
RES 47.0K OHM 0.1% 1/10W 0603
RES 49.9K OHM 0.1% 0.125W 0805
RES 5.1 OHM 5% 1/2W 0805
RES 5.10K OHM 0.1% 1/10W 0603
RES 51.0K OHM 0.1% 1/16W 0402
RES 510 OHM 5% 1/2W 0805
RES 510K OHM 5% 1/2W 0805
RES 560 OHM 5% 1/2W 0805
RES 562 OHM 0.5% 0.125W 0805
RES 56K OHM 5% 1/2W 0805
RES 6.8 OHM 5% 1/2W 0805
RES 68 OHM 5% 1/2W 0805
RES 68.0K OHM 0.1% 1/10W 0402
RES 68.0K OHM 0.1% 1/10W 0603
RES 750 OHM 5% 1/2W 0805
RES 75K OHM 5% 1/2W 0805
RES 820 OHM 5% 1/2W 0805
RES 88.7K OHM 0.1% 1/16W 0402
RES 9.10K OHM 0.1% 1/10W 0603
SFM 0.1% 100PPM WS
SFM 0.1% 250PPM WS
SFM 0.1% 25PPM WS
SFM 0.1% 50PPM WS
SFM 0.25% 100PPM WS
SFM 0.25% 50PPM WS
SFM 0.5% 100PPM WS
SFM 0.5% 50PPM WS
SFM 1% +0/-250PPM WS
SFM 1% +50/-100PPM WS
SFM 1% 100PPM WS
SFM 1% 150PPM WS
SFM 1% 200PPM WS
SFM 1% 250PPM WS
SFM 1% 25PPM WS
SFM 1% 50PPM WS
SFM 10% +25/-100PPM WS
SFM 10% 100PPM WS
SFM 10% 250PPM WS
SFM 10% 50PPM WS
SFM 2% 100PPM WS
SFM 2% 250PPM WS
SFM 2% 50PPM WS
SFM 2.5% 100PPM WS
SFM 5% +0/-250PPM WS
SFM 5% +25/-100PPM WS
SFM 5% 0/-250PPM WS
SFM 5% 100PPM WS
SFM 5% 200PPM WS
SFM 5% 250PPM WS
SFM 5% 25PPM WS
SFM 5% 50PPM WS

<< Prev Next >>