C&B ELECTRONICS SHENZHEN CO., LTD
SEWF3920F5L00P9 -- CHIP RESISTOR - SURFACE MOUNT
C&B Electronics Shenzhen CO., LTD
Chip Resistor - Surface Mount
SEWF3920F5L00P9
Description
RES 0.005 OHM 1% 3W 3920
Request a Quote
Email Supplier
Datasheet
Description
RES 0.005 OHM 1% 3W 3920
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4506-SEWF3920F5L00P9CT-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; Current Sensing; General Use
|
|
Technology / Construction
|
MetalAlloy
|
|
Mounting / Packaging
|
3920
|
|
Resistance Range
|
0.0050 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.0150 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Category / Application
Current Sensing
Technology / Construction
Current Sensing
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; General Use
Technology / Construction
Thick Film (Chip)
View Details
2 suppliers