Walsin Technology Corp. Chip Resistor - Surface Mount SF04R1202BTLQ

Description
RES 12.0K OHM 0.1% 1/10W 0402
Request a Quote Datasheet
Description
RES 12.0K OHM 0.1% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-SF04R1202BTLQDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-SF04R1202BTLQDKR-ND
Chip Resistor - Surface Mount 1292-SF04R1202BTLQDKR-ND
RES 12.0K OHM 0.1% 1/10W 0402

RES 12.0K OHM 0.1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-SF04R1202BTLQCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-SF04R1202BTLQCT-ND
Chip Resistor - Surface Mount 1292-SF04R1202BTLQCT-ND
RES 12.0K OHM 0.1% 1/10W 0402

RES 12.0K OHM 0.1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-SF04R1202BTLQTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-SF04R1202BTLQTR-ND
Chip Resistor - Surface Mount 1292-SF04R1202BTLQTR-ND
RES 12.0K OHM 0.1% 1/10W 0402

RES 12.0K OHM 0.1% 1/10W 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1292-SF04R1202BTLQDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details