DigiKey Datasheets for Chip Resistors

Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more

Page: 1 500 1000 1500 1550 1600 1650 1700 1750 1800 1830 1840 1850 1860 1870 1880 1885 1886 1887 1888 1889 1890 1891 1892 1893 1894 1895 1896 1897 1900 1910 1920 1930 1940 1950 2000 2050 2100 2150 2151
Product Name Notes
RESISTOR TF SFN 0.1% 10PPM WS
RESISTOR TF SFN 0.1% 25PPM WS
RESISTOR TF SFN 0.1% 50PPM WS
RESISTOR TF SFN 0.1% WS
SFM 0.1% 100PPM WS
SFM 0.1% 25PPM WS
SFM 0.1% 50PPM WS
SFM 0.25% 100PPM WS
SFM 0.5% 100PPM WS
SFM 0.5% 25PPM WS
SFM 0.5% 50PPM WS
SFM 1% +0/-250PPM WS
SFM 1% +50/-100PPM WS
SFM 1% 100PPM WS
SFM 1% 150PPM WS
SFM 1% 250PPM WS
SFM 1% 25PPM WS
SFM 1% 50PPM WS
SFM 10% +0/-250PPM WS
SFM 10% +25/-100PPM WS
SFM 10% 100PPM WS
SFM 10% 250PPM WS
SFM 2% 100PPM WS
SFM 2% 150PPM WS
SFM 2% 250PPM WS
SFM 5% +0/-250PPM WS
SFM 5% +25/-100PPM WS
SFM 5% 100PPM WS
SFM 5% 200PPM WS
SFM 5% 250PPM WS
SFM 5% 50PPM WS
SFN 1% 100PPM WS
SFN 1% 10PPM WS
SFN 1% 25PPM WS
SFN 1% 50PPM WS
SFN 10% 100PPM WS
SFN 2% 100PPM WS
SFN 5% 100PPM WS
SFN 5% 250PPM WS

<< Prev Next >>