Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SFM10003FMANHWS

Description
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SFM10003FMANHWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SFM10003FMANHWS-ND
Chip Resistor - Surface Mount SFM10003FMANHWS-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number SFM10003FMANHWS-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0202
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4644FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers