DigiKey Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1830
1840
1850
1860
1870
1880
1884
1885
1886
1887
1888
1889
1890
1891
1892
1893
1894
1895
1896
1900
1910
1920
1930
1940
1950
2000
2050
2100
2150
2151
| Product Name | Notes |
|---|---|
| SFM 0.1% 100PPM WS | |
| SFM 0.1% 25PPM WS | |
| SFM 0.1% 50PPM WS | |
| SFM 0.25% 100PPM WS | |
| SFM 0.5% 100PPM WS | |
| SFM 0.5% 25PPM WS | |
| SFM 0.5% 50PPM WS | |
| SFM 1% +0/-250PPM WS | |
| SFM 1% +25/-100PPM WS | |
| SFM 1% +50/-100PPM WS | |
| SFM 1% 100PPM WS | |
| SFM 1% 150PPM WS | |
| SFM 1% 250PPM WS | |
| SFM 1% 25PPM WS | |
| SFM 1% 50PPM WS | |
| SFM 10% +25/-100PPM WS | |
| SFM 10% 100PPM WS | |
| SFM 2% 100PPM WS | |
| SFM 2% 250PPM WS | |
| SFM 2% 25PPM WS | |
| SFM 2% 50PPM WS | |
| SFM 2.5% 100PPM WS | |
| SFM 5% +0/-250PPM WS | |
| SFM 5% +25/-100PPM WS | |
| SFM 5% 100PPM WS | |
| SFM 5% 150PPM WS | |
| SFM 5% 250PPM WS | |
| SFM 5% 25PPM WS | |
| SFM 5% 50PPM WS |
| << Prev | Next >> |