0.003 OHM 0.5% 5W 25PPM/C
3920 0.003 OHMS 5W 0.5% FOR DC
3920 0.003 OHMS 5W 0.5% FOR DC
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-SEWF3920D3L00P9TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 3920 |
| Resistance Range | 0.0030 ohms |