Walsin Technology Corp. Chip Resistor - Surface Mount SF06Q4702BTLA

Description
RES 47.0K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 47.0K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-SF06Q4702BTLATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-SF06Q4702BTLATR-ND
Chip Resistor - Surface Mount 1292-SF06Q4702BTLATR-ND
RES 47.0K OHM 0.1% 1/10W 0603

RES 47.0K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-SF06Q4702BTLADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-SF06Q4702BTLADKR-ND
Chip Resistor - Surface Mount 1292-SF06Q4702BTLADKR-ND
RES 47.0K OHM 0.1% 1/10W 0603

RES 47.0K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-SF06Q4702BTLACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-SF06Q4702BTLACT-ND
Chip Resistor - Surface Mount 1292-SF06Q4702BTLACT-ND
RES 47.0K OHM 0.1% 1/10W 0603

RES 47.0K OHM 0.1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1292-SF06Q4702BTLATR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details